19241 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
19241
Description
2-1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #3
QUANTITY 100 PER BOX
Description
2-1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #3
QUANTITY 100 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
19241
2-1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #3
QUANTITY 100 PER BOX
- 2-1/2 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SLOTTED, PHILLIPS DRIVE
- LENGTH - DECIMAL 2.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-1/2
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE #3
- QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
19241 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details