Minerallac Company Self Tapping Screw - Non Metric 19225

Description
#12-11 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.151 INCH HEAD HEIGHT 0.425 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #3 PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#12-11 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.151 INCH HEAD HEIGHT 0.425 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #3 PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 19225 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
19225
Self Tapping Screw - Non Metric 19225
#12-11 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.151 INCH HEAD HEIGHT 0.425 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #3 PACKAGING QUANTITY 50 PER BOX
  • #12-11
  • 1-1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS/SLOTTED DRIVE
  • 0.151 INCH HEAD HEIGHT
  • 0.425 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #3
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 19225
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43914 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Thumb Screw - 164-TSCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details