Minerallac Company Self Tapping Screw - Non Metric 19025

Description
#10-12 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD COMBO PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#10-12 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD COMBO PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 19025 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
19025
Self Tapping Screw - Non Metric 19025
#10-12 1-1/2 INCH LENGTH STEEL MATERIAL PAN HEAD COMBO PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT FINISH ZINC PLATED POINT TYPE A HEAD WIDTH 0.373 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • #10-12
  • 1-1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • COMBO PHILLIPS/SLOTTED DRIVE
  • 0.133 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • HEAD WIDTH 0.373 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 19025
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41852 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Machine Screw - H1224S25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details