Minerallac Company Self Tapping Screw - Non Metric 19017

Description
#10-12 1 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 19017 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
19017
Self Tapping Screw - Non Metric 19017
#10-12 1 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.133 INCH HEAD HEIGHT 0.373 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS/SLOTTED DRIVE
  • 0.133 INCH HEAD HEIGHT
  • 0.373 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 19017
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41872 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - H1224S10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details