Minerallac Company Self Tapping Screw - Non Metric 18821

Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 18821 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
18821
Self Tapping Screw - Non Metric 18821
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD PHILLIPS/SLOTTED DRIVE 0.115 INCH HEAD HEIGHT 0.322 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #8-15
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • PHILLIPS/SLOTTED DRIVE
  • 0.115 INCH HEAD HEIGHT
  • 0.322 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 18821
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Philips / Frearson; Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Security Screws - 2539499 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Head Type Other; Philips
Standard Drives Torx; Torx
Material Stainless Steel
View Details
0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Binding Head Screw, 6-32, Blue - 8190-5 - Keystone Electronics Corp.
Specs
Head Type Binding Head  
Inch # 6
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details