18625 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
18625
Description
1-1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
QUANTITY 100 PER BOX
Description
1-1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
QUANTITY 100 PER BOX
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
18625
1-1/2 INCH LENGTH
ZINC PLATED
PAN HEAD
SLOTTED, PHILLIPS DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .138
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
QUANTITY 100 PER BOX
- 1-1/2 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SLOTTED, PHILLIPS DRIVE
- LENGTH - DECIMAL 1.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/2
- NOMINAL DIAMETER - DECIMAL .138
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE #2
- QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
18625 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head; Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details