182965LB -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
182965LB
Description
FLAT SQUARE TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 165 PIECES PER BOX
WEIGHT 5 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 165 PIECES PER BOX
WEIGHT 5 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
182965LB
FLAT SQUARE TYPE
6 INCH
6 LENGTH - DECIMAL
6 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 165 PIECES PER BOX
WEIGHT 5 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 6 INCH
- 6 LENGTH - DECIMAL
- 6 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- BIT SIZE #2
- INCLUDES #2-2 INCH HEX POWER BIT
- PACKAGING QUANTITY 165 PIECES PER BOX
- WEIGHT 5 LB PER BOX
- WOOD CHIP CUTTING POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
182965LB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details