Minerallac Company Wood Screw - Non Metric 181485LB

Description
FLAT SQUARE TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #9 NOMINAL DIAMETER UNC-2A THREAD SERIES #9 NOMINAL DIAMETER - FRACTIONAL .177 NOMINAL DIAMETER - DECIMAL WOODEX[T] BRAND INCLUDES #2-2 INCH POWER BIT PACKAGING QUANTITY 380 PIECES PER BOX TYPE 17 POINT WEIGHT 5 LB PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
FLAT SQUARE TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #9 NOMINAL DIAMETER UNC-2A THREAD SERIES #9 NOMINAL DIAMETER - FRACTIONAL .177 NOMINAL DIAMETER - DECIMAL WOODEX[T] BRAND INCLUDES #2-2 INCH POWER BIT PACKAGING QUANTITY 380 PIECES PER BOX TYPE 17 POINT WEIGHT 5 LB PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 181485LB - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
181485LB
Wood Screw - Non Metric 181485LB
FLAT SQUARE TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #9 NOMINAL DIAMETER UNC-2A THREAD SERIES #9 NOMINAL DIAMETER - FRACTIONAL .177 NOMINAL DIAMETER - DECIMAL WOODEX[T] BRAND INCLUDES #2-2 INCH POWER BIT PACKAGING QUANTITY 380 PIECES PER BOX TYPE 17 POINT WEIGHT 5 LB PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • FLAT SQUARE TYPE
  • 3 INCH
  • 3 LENGTH - DECIMAL
  • 3 LENGTH - FRACTIONAL
  • #9 NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • #9 NOMINAL DIAMETER - FRACTIONAL
  • .177 NOMINAL DIAMETER - DECIMAL
  • WOODEX[T] BRAND
  • INCLUDES #2-2 INCH POWER BIT
  • PACKAGING QUANTITY 380 PIECES PER BOX
  • TYPE 17 POINT
  • WEIGHT 5 LB PER BOX
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 181485LB
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details