18148-6 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
18148-6
Description
FLAT SQUARE TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 150 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 150 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
18148-6
FLAT SQUARE TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 150 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- #9 NOMINAL DIAMETER
- #9 NOMINAL DIAMETER - FRACTIONAL
- .177 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- PACKAGING QUANTITY 150 PIECES PER JAR
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
18148-6 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details