181401LB -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
181401LB
Description
FLAT SQUARE TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 94 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 94 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
181401LB
FLAT SQUARE TYPE
2-1/2 INCH
2.5 LENGTH - DECIMAL
2-1/2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 94 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 2-1/2 INCH
- 2.5 LENGTH - DECIMAL
- 2-1/2 LENGTH - FRACTIONAL
- #9 NOMINAL DIAMETER
- #9 NOMINAL DIAMETER - FRACTIONAL
- .177 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- BIT SIZE #2
- INCLUDES #2-2 INCH HEX POWER BIT
- PACKAGING QUANTITY 94 PIECES PER BOX
- WEIGHT 1 LB PER BOX
- WOOD CHIP CUTTING POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
181401LB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details