Minerallac Company Wood Screw - Non Metric 181325LB

Description
FLAT SQUARE TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #9 NOMINAL DIAMETER UNC-2A THREAD SERIES #9 NOMINAL DIAMETER - FRACTIONAL .177 NOMINAL DIAMETER - DECIMAL WOODEX[T] BRAND INCLUDES #2-2 INCH POWER BIT PACKAGING QUANTITY 550 PIECES PER BOX TYPE 17 POINT WEIGHT 5 LB PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
FLAT SQUARE TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #9 NOMINAL DIAMETER UNC-2A THREAD SERIES #9 NOMINAL DIAMETER - FRACTIONAL .177 NOMINAL DIAMETER - DECIMAL WOODEX[T] BRAND INCLUDES #2-2 INCH POWER BIT PACKAGING QUANTITY 550 PIECES PER BOX TYPE 17 POINT WEIGHT 5 LB PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 181325LB - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
181325LB
Wood Screw - Non Metric 181325LB
FLAT SQUARE TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #9 NOMINAL DIAMETER UNC-2A THREAD SERIES #9 NOMINAL DIAMETER - FRACTIONAL .177 NOMINAL DIAMETER - DECIMAL WOODEX[T] BRAND INCLUDES #2-2 INCH POWER BIT PACKAGING QUANTITY 550 PIECES PER BOX TYPE 17 POINT WEIGHT 5 LB PER BOX LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • FLAT SQUARE TYPE
  • 2 INCH
  • 2 LENGTH - DECIMAL
  • 2 LENGTH - FRACTIONAL
  • #9 NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • #9 NOMINAL DIAMETER - FRACTIONAL
  • .177 NOMINAL DIAMETER - DECIMAL
  • WOODEX[T] BRAND
  • INCLUDES #2-2 INCH POWER BIT
  • PACKAGING QUANTITY 550 PIECES PER BOX
  • TYPE 17 POINT
  • WEIGHT 5 LB PER BOX
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 181325LB
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41882 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Socket Set Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Machine Screw - H1032BK10-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details