181321LB -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
181321LB
Description
FLAT SQUARE TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 110 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 110 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
181321LB
FLAT SQUARE TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
#9 NOMINAL DIAMETER - FRACTIONAL
.177 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 110 PIECES PER BOX
WEIGHT 1 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #9 NOMINAL DIAMETER
- #9 NOMINAL DIAMETER - FRACTIONAL
- .177 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- BIT SIZE #2
- INCLUDES #2-2 INCH HEX POWER BIT
- PACKAGING QUANTITY 110 PIECES PER BOX
- WEIGHT 1 LB PER BOX
- WOOD CHIP CUTTING POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
181321LB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details