180265LB -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
180265LB
Description
FLAT SQUARE TYPE
1-5/8 INCH
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 805 PIECES PER BOX
WEIGHT 5 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
1-5/8 INCH
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 805 PIECES PER BOX
WEIGHT 5 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
180265LB
FLAT SQUARE TYPE
1-5/8 INCH
1.625 LENGTH - DECIMAL
1-5/8 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
BIT SIZE #2
INCLUDES #2-2 INCH HEX POWER BIT
PACKAGING QUANTITY 805 PIECES PER BOX
WEIGHT 5 LB PER BOX
WOOD CHIP CUTTING POINT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 1-5/8 INCH
- 1.625 LENGTH - DECIMAL
- 1-5/8 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- BIT SIZE #2
- INCLUDES #2-2 INCH HEX POWER BIT
- PACKAGING QUANTITY 805 PIECES PER BOX
- WEIGHT 5 LB PER BOX
- WOOD CHIP CUTTING POINT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
180265LB |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Head Type
Hexagon Head; Washer Head
Material
Steel
Finish
Zinc Plated
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Finish
Black
View Details
2 suppliers