18022-6 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
18022-6
Description
FLAT SQUARE TYPE
1-3/8 INCH
1.375 LENGTH - DECIMAL
1-3/8 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 500 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
1-3/8 INCH
1.375 LENGTH - DECIMAL
1-3/8 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 500 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
18022-6
FLAT SQUARE TYPE
1-3/8 INCH
1.375 LENGTH - DECIMAL
1-3/8 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 500 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 1-3/8 INCH
- 1.375 LENGTH - DECIMAL
- 1-3/8 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- PACKAGING QUANTITY 500 PIECES PER JAR
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
18022-6 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head; Other; Flat
Standard Drives
Philips / Frearson; Cross
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details