18020-6 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
18020-6
Description
FLAT SQUARE TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 750 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 750 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
18020-6
FLAT SQUARE TYPE
1-1/4 INCH
1.25 LENGTH - DECIMAL
1-1/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
#7 NOMINAL DIAMETER - FRACTIONAL
.151 NOMINAL DIAMETER - DECIMAL
WOODEX. BRAND
PACKAGING QUANTITY 750 PIECES PER JAR
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 1-1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1-1/4 LENGTH - FRACTIONAL
- #7 NOMINAL DIAMETER
- #7 NOMINAL DIAMETER - FRACTIONAL
- .151 NOMINAL DIAMETER - DECIMAL
- WOODEX. BRAND
- PACKAGING QUANTITY 750 PIECES PER JAR
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
18020-6 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details