Minerallac Company Rigid/EMT Conduit Strap 165

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 2.83 INCH 1.45 INCH EMT CONDUIT, TUBE USED ON 100 STANDARD PACKAGE 1-1/4 INCH (EMT), 1-1/2 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 2.83 INCH 1.45 INCH EMT CONDUIT, TUBE USED ON 100 STANDARD PACKAGE 1-1/4 INCH (EMT), 1-1/2 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 165 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
165
Rigid/EMT Conduit Strap 165
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 1 INCH 2.83 INCH 1.45 INCH EMT CONDUIT, TUBE USED ON 100 STANDARD PACKAGE 1-1/4 INCH (EMT), 1-1/2 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 1 INCH
  • 2.83 INCH
  • 1.45 INCH
  • EMT CONDUIT, TUBE USED ON
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH (EMT), 1-1/2 INCH (TUBE) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.06 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 165
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details