Minerallac Company Self Tapping Screw - Non Metric 15216

Description
#12-11 1 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.153 INCH HEAD HEIGHT 0.408 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #3 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#12-11 1 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.153 INCH HEAD HEIGHT 0.408 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #3 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 15216 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
15216
Self Tapping Screw - Non Metric 15216
#12-11 1 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.153 INCH HEAD HEIGHT 0.408 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #3 PACKAGING QUANTITY 100 PER BOX
  • #12-11
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • 0.153 INCH HEAD HEIGHT
  • 0.408 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #3
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 15216
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - HM1430-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Finish Black Oxide
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Pan Head Screw - 9313 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details