Minerallac Company Self Tapping Screw - Non Metric 15032

Description
#10-12 2 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#10-12 2 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 15032 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
15032
Self Tapping Screw - Non Metric 15032
#10-12 2 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 50 PER BOX
  • #10-12
  • 2 INCH LENGTH
  • STEEL MATERIAL
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • 0.137 INCH HEAD HEIGHT
  • 0.359 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 15032
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Thumb Screws - 41874 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
1/4-20 Setscrew, 3/8 in. Long, Qty 25 - SS25S038 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details