Minerallac Company Self Tapping Screw - Non Metric 15020

Description
#10-12 1-1/4 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1-1/4 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 15020 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
15020
Self Tapping Screw - Non Metric 15020
#10-12 1-1/4 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • 0.137 INCH HEAD HEIGHT
  • 0.359 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 15020
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M5-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details