15020-6 -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
15020-6
Description
1-1/4 INCH LENGTH
ZINC PLATED
ROUND WASHER HEAD
SQUARE DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
QUANTITY 500 PER JAR
Description
1-1/4 INCH LENGTH
ZINC PLATED
ROUND WASHER HEAD
SQUARE DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
QUANTITY 500 PER JAR
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
15020-6
1-1/4 INCH LENGTH
ZINC PLATED
ROUND WASHER HEAD
SQUARE DRIVE
LENGTH - DECIMAL 1.25
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
BIT SIZE #2
QUANTITY 500 PER JAR
- 1-1/4 INCH LENGTH
- ZINC PLATED
- ROUND WASHER HEAD
- SQUARE DRIVE
- LENGTH - DECIMAL 1.25
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- BIT SIZE #2
- QUANTITY 500 PER JAR
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
15020-6 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Round Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details