Minerallac Company Self Tapping Screw - Non Metric 15016

Description
#10-12 1 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 15016 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
15016
Self Tapping Screw - Non Metric 15016
#10-12 1 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • 0.137 INCH HEAD HEIGHT
  • 0.359 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 15016
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
1/4-20 Knurl head thumb screw.,1.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
Slotted Jack Screw-Yellow,.250
Specs
Standard Drives Slotted
Material Steel
Finish Zinc Chromate
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details