Minerallac Company Self Tapping Screw - Non Metric 15008

Description
#10-12 1/2 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#10-12 1/2 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 15008 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
15008
Self Tapping Screw - Non Metric 15008
#10-12 1/2 INCH LENGTH STEEL MATERIAL ROUND WASHER HEAD SQUARE DRIVE 0.137 INCH HEAD HEIGHT 0.359 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 100 PER BOX
  • #10-12
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • 0.137 INCH HEAD HEIGHT
  • 0.359 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 15008
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Knurled Screw - HTS-710 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M6 x 1.0 Setscrew, 30 mm Long, Qty 25 - SS6MS30 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details