Minerallac Company Rigid/EMT Conduit Strap 150

Description
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.88 INCH 2.05 INCH 1.05 INCH IMC/RIGID CONDUIT, TUBE USED ON 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC), 1 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.88 INCH 2.05 INCH 1.05 INCH IMC/RIGID CONDUIT, TUBE USED ON 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC), 1 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 150 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
150
Rigid/EMT Conduit Strap 150
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.88 INCH 2.05 INCH 1.05 INCH IMC/RIGID CONDUIT, TUBE USED ON 100 STANDARD PACKAGE 3/4 INCH (RIGID/IMC), 1 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.88 INCH
  • 2.05 INCH
  • 1.05 INCH
  • IMC/RIGID CONDUIT, TUBE USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH (RIGID/IMC), 1 INCH (TUBE) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.05 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 150
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details