Minerallac Company Self-Tapping Screw - Non Metric 14828

Description
1-3/4 INCH LENGTH ZINC PLATED ROUND WASHER HEAD SQUARE DRIVE LENGTH - DECIMAL 1.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-3/4 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE #2 QUANTITY 100 PER BOX
Datasheet
Description
1-3/4 INCH LENGTH ZINC PLATED ROUND WASHER HEAD SQUARE DRIVE LENGTH - DECIMAL 1.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-3/4 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE #2 QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - Non Metric - 14828 - Minerallac Company
Hampshire, IL, USA
Self-Tapping Screw - Non Metric
14828
Self-Tapping Screw - Non Metric 14828
1-3/4 INCH LENGTH ZINC PLATED ROUND WASHER HEAD SQUARE DRIVE LENGTH - DECIMAL 1.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-3/4 NOMINAL DIAMETER - DECIMAL .164 NOMINAL DIAMETER - DECIMAL - UOM IN BIT SIZE #2 QUANTITY 100 PER BOX
  • 1-3/4 INCH LENGTH
  • ZINC PLATED
  • ROUND WASHER HEAD
  • SQUARE DRIVE
  • LENGTH - DECIMAL 1.75
  • LENGTH - DECIMAL - UOM IN
  • LENGTH - FRACTIONAL 1-3/4
  • NOMINAL DIAMETER - DECIMAL .164
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • BIT SIZE #2
  • QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14828
Product Name Self-Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Round Head
Standard Drives Square / Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Machine Screw - 335-SFR4-40X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details