14824TP -- SELF-TAPPING SCREW - NON METRIC
Minerallac Company
Self-Tapping Screw - Non Metric
14824TP
Description
1-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
OVAL HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #8 SPANNER
Description
1-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
OVAL HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #8 SPANNER
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
14824TP
1-1/2 INCH LENGTH
STAINLESS STEEL MATERIAL
OVAL HEAD
SNAKE EYE DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
INSERT DRIVER #8 SPANNER
- 1-1/2 INCH LENGTH
- STAINLESS STEEL MATERIAL
- OVAL HEAD
- SNAKE EYE DRIVE
- LENGTH - DECIMAL 1.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- INSERT DRIVER #8 SPANNER
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
14824TP |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head; Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details