Minerallac Company Self Tapping Screw - Non Metric 14821-6

Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 500 PER JAR
Datasheet
Description
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 500 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 14821-6 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
14821-6
Self Tapping Screw - Non Metric 14821-6
#8-15 1-1/4 INCH LENGTH STEEL MATERIAL WAFER HEAD PHILLIPS DRIVE 0.102 INCH HEAD HEIGHT 0.384 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC PLATED POINT TYPE A DRIVE SIZE #2 PACKAGING QUANTITY 500 PER JAR
  • #8-15
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • WAFER HEAD
  • PHILLIPS DRIVE
  • 0.102 INCH HEAD HEIGHT
  • 0.384 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC PLATED
  • POINT TYPE A
  • DRIVE SIZE #2
  • PACKAGING QUANTITY 500 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14821-6
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Other; Wafer
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41858 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Machine Screw - HM3730-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details