Minerallac Company Rigid/EMT Conduit Strap 145

Description
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.875 INCH HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON 100 STANDARD PACKAGE 3/4 INCH EMT TRADE SIZE 1/4 INCH HOLE/BOLT SIZE OUTER DIAMETER 0.922 INCH
Datasheet
Description
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.875 INCH HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON 100 STANDARD PACKAGE 3/4 INCH EMT TRADE SIZE 1/4 INCH HOLE/BOLT SIZE OUTER DIAMETER 0.922 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 145 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
145
Rigid/EMT Conduit Strap 145
1-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 0.875 INCH HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON 100 STANDARD PACKAGE 3/4 INCH EMT TRADE SIZE 1/4 INCH HOLE/BOLT SIZE OUTER DIAMETER 0.922 INCH
  • 1-HOLE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 0.875 INCH
  • HANGING TUBING, PIPE, CONDUIT AND BX CABLE USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH EMT TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • OUTER DIAMETER 0.922 INCH
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 145
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details