14026 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
14026
Description
FLAT SQUARE TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
14026
FLAT SQUARE TYPE
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
.19 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 1-1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1-1/2 LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- .19 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #2
- PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
14026 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details