Minerallac Company Wood Screw - Non Metric 14024

Description
FLAT SQUARE TYPE STEEL MATERIAL 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 14024 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
14024
Wood Screw - Non Metric 14024
FLAT SQUARE TYPE STEEL MATERIAL 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • 1-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Wood Screw - Non Metric - 14024 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
14024
Wood Screw - Non Metric 14024
FLAT SQUARE TYPE STEEL MATERIAL 1-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH HEAD COLOR BLACK PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • 1-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • HEAD COLOR BLACK
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 14024
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 44013 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details