13832 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
13832
Description
FLAT SQUARE TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
13832
FLAT SQUARE TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- .164 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #2
- PACKAGING QUANTITY 50 PIECES PER BOX/250 PIECES PER STANDARD PACK
- FINISH/COATING BLACK FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
13832 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Shoulder Screw
Material
Steel; 1018 Carbon Steel
Finish
Hardened & Ground
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details