Minerallac Company Wood Screw - Non Metric 13815

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER BIT SIZE #2 HEAD DIAMETER 0.3 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER BIT SIZE #2 HEAD DIAMETER 0.3 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13815 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13815
Wood Screw - Non Metric 13815
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.1 INCH HEAD HEIGHT #8 NOMINAL DIAMETER BIT SIZE #2 HEAD DIAMETER 0.3 INCH HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.1 INCH HEAD HEIGHT
  • #8 NOMINAL DIAMETER
  • BIT SIZE #2
  • HEAD DIAMETER 0.3 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13815
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw, Stainless Steel, Polished - 58-26-312-24 - Southco
Specs
Material Stainless Steel
Inch # 10
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M3-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details