13814 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
13814
Description
FLAT SQUARE TYPE
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
13814
FLAT SQUARE TYPE
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #2
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- .164 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #2
- PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
13814 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Sheet Metal Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details