13748 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
13748
Description
TRIM SQUARE TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGING QUANTITY 100
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
TRIM SQUARE TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGING QUANTITY 100
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
13748
TRIM SQUARE TYPE
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGING QUANTITY 100
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- TRIM SQUARE TYPE
- 3 INCH
- 3 LENGTH - DECIMAL
- 3 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #1
- PACKAGING QUANTITY 100
- FINISH/COATING BLACK FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
13748 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details