13616 -- WOOD SCREW - NON METRIC
Minerallac Company
Wood Screw - Non Metric
13616
Description
FLAT SQUARE TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SQUARE TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Wood Screw - Non Metric
13616
FLAT SQUARE TYPE
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
.138 NOMINAL DIAMETER - DECIMAL
BIT SIZE #1
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
FINISH/COATING BLACK FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SQUARE TYPE
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #6 NOMINAL DIAMETER
- .138 NOMINAL DIAMETER - DECIMAL
- BIT SIZE #1
- PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
- FINISH/COATING BLACK FINISH
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
13616 |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Button Head
Standard Drives
Hex Socket / Allen
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details