Minerallac Company Rigid/EMT Conduit Strap 135

Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 1.65 INCH 0.75 INCH TUBE USED ON 100 STANDARD PACKAGE 3/4 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 1.65 INCH 0.75 INCH TUBE USED ON 100 STANDARD PACKAGE 3/4 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 135 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
135
Rigid/EMT Conduit Strap 135
1-HOLE, SNAP-ON TYPE ZINC PLATED STEEL MATERIAL 0.75 INCH 1.65 INCH 0.75 INCH TUBE USED ON 100 STANDARD PACKAGE 3/4 INCH (TUBE) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 1-HOLE, SNAP-ON TYPE
  • ZINC PLATED STEEL MATERIAL
  • 0.75 INCH
  • 1.65 INCH
  • 0.75 INCH
  • TUBE USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH (TUBE) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • JIFFY CLIP[R] BRAND
  • THICKNESS 0.05 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 135
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details