Minerallac Company Wood Screw - Non Metric 13464

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.45 INCH DRIVE SIZE #3
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.45 INCH DRIVE SIZE #3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13464 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13464
Wood Screw - Non Metric 13464
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.45 INCH DRIVE SIZE #3
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 4 INCH
  • 0.163 INCH HEAD HEIGHT
  • #14 NOMINAL DIAMETER
  • 10 TPI
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.45 INCH
  • DRIVE SIZE #3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13464
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41846 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - 164-SCREW1224-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details