Minerallac Company Wood Screw - Non Metric 13432

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.45 INCH PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.45 INCH PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13432 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13432
Wood Screw - Non Metric 13432
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.45 INCH PACKAGING QUANTITY 25 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 2 INCH
  • 0.163 INCH HEAD HEIGHT
  • #14 NOMINAL DIAMETER
  • 10 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.45 INCH
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13432
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 570641 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
#2-56 Flat Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
Flat Head Screw - 9509 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details