Minerallac Company Wood Screw - Non Metric 13420

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.45 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.45 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13420 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13420
Wood Screw - Non Metric 13420
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.45 INCH PACKAGING QUANTITY 50 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.163 INCH HEAD HEIGHT
  • #14 NOMINAL DIAMETER
  • 10 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.45 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13420
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Security Screws - 2539498 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Head Type Other; Philips
Standard Drives Torx; Torx
Material Stainless Steel
View Details
M5 X 0.8 Thread, 6mm Shoulder Dia., 6mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25M0506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Pan Head Screw - 9319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details