Minerallac Company Wood Screw - Non Metric 13412

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.45 INCH DRIVE SIZE #3
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.45 INCH DRIVE SIZE #3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13412 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13412
Wood Screw - Non Metric 13412
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3/4 INCH 0.163 INCH HEAD HEIGHT #14 NOMINAL DIAMETER 10 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.45 INCH DRIVE SIZE #3
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 3/4 INCH
  • 0.163 INCH HEAD HEIGHT
  • #14 NOMINAL DIAMETER
  • 10 TPI
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.45 INCH
  • DRIVE SIZE #3
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13412
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

 - 1593ATS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
0.63
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Binding Head Screw - 9445 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details