Minerallac Company Wood Screw - Non Metric 13264

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 4 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 4 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13264 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13264
Wood Screw - Non Metric 13264
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 4 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 4 INCH
  • 0.132 INCH HEAD HEIGHT
  • #12 NOMINAL DIAMETER
  • 11 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13264
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41878 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - H1224S500-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Finish Zinc Plated
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details