Minerallac Company Wood Screw - Non Metric 13248

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 3 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 3 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13248 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13248
Wood Screw - Non Metric 13248
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 3 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 3 INCH
  • 0.132 INCH HEAD HEIGHT
  • #12 NOMINAL DIAMETER
  • 11 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13248
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1032BK500-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
0.125
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Pan Head Stainless Steel Screw - 9901 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Standard Drives Philips / Frearson
Material Stainless Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details