Minerallac Company Wood Screw - Non Metric 13240

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2-1/2 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2-1/2 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13240 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13240
Wood Screw - Non Metric 13240
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 2-1/2 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 2-1/2 INCH
  • 0.132 INCH HEAD HEIGHT
  • #12 NOMINAL DIAMETER
  • 11 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13240
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

 - 1594WMS100 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
#10-32 Knurl head thumb screw.,.891
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
Binding Head Screw - 9416 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details