Minerallac Company Wood Screw - Non Metric 13224

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13224 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13224
Wood Screw - Non Metric 13224
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-1/2 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH PACKAGING QUANTITY 50 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-1/2 INCH
  • 0.132 INCH HEAD HEIGHT
  • #12 NOMINAL DIAMETER
  • 11 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13224
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41852 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screw - 510 / 511 / 512 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Screw Type Thumb Screw
Material Brass; Stainless Steel
Finish Nickel Plated
View Details