Minerallac Company Wood Screw - Non Metric 13220

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI BIT SIZE #3 HEAD DIAMETER 0.4 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI BIT SIZE #3 HEAD DIAMETER 0.4 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13220 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13220
Wood Screw - Non Metric 13220
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 0.132 INCH HEAD HEIGHT #12 NOMINAL DIAMETER 11 TPI BIT SIZE #3 HEAD DIAMETER 0.4 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 0.132 INCH HEAD HEIGHT
  • #12 NOMINAL DIAMETER
  • 11 TPI
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • THREAD TYPE ROLLED
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX/250 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13220
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41845 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - 164-SCREWM6-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details