Minerallac Company Self Tapping Screw - Non Metric 13216

Description
#12-11 1 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.132 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#12-11 1 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.132 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 13216 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
13216
Self Tapping Screw - Non Metric 13216
#12-11 1 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.132 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #12-11
  • 1 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.132 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13216
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1230 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details