Minerallac Company Self Tapping Screw - Non Metric 13212

Description
#12-11 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.132 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
#12-11 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.132 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 13212 - Minerallac Company
Hampshire, IL, USA
Self Tapping Screw - Non Metric
13212
Self Tapping Screw - Non Metric 13212
#12-11 3/4 INCH LENGTH STEEL MATERIAL FLAT HEAD SQUARE DRIVE 0.132 INCH HEAD HEIGHT FINISH ZINC PLATED THREAD TYPE ROLLED BIT SIZE #3 HEAD DIAMETER 0.4 INCH HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • #12-11
  • 3/4 INCH LENGTH
  • STEEL MATERIAL
  • FLAT HEAD
  • SQUARE DRIVE
  • 0.132 INCH HEAD HEIGHT
  • FINISH ZINC PLATED
  • THREAD TYPE ROLLED
  • BIT SIZE #3
  • HEAD DIAMETER 0.4 INCH
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13212
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Flat Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

M6 x 1.0 Cap Screw, 10 mm Long, Qty 25 - SH6MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Screw, Stainless Steel, Black - 58-76-314-26 - Southco
Specs
Material Stainless Steel
Metric M5
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details