Minerallac Company Wood Screw - Non Metric 13056

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13056 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13056
Wood Screw - Non Metric 13056
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • THREAD TYPE ROLLED
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Wood Screw - Non Metric - 13056 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13056
Wood Screw - Non Metric 13056
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI BIT SIZE #2 HEAD DIAMETER 0.35 INCH THREAD TYPE ROLLED HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • THREAD TYPE ROLLED
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13056
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Jack Screws - 25003 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM1438-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details