Minerallac Company Wood Screw - Non Metric 13048

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH DRIVE SIZE #2
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH DRIVE SIZE #2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13048 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13048
Wood Screw - Non Metric 13048
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 3 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH DRIVE SIZE #2
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 3 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.35 INCH
  • DRIVE SIZE #2
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13048
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Sheet Metal Screw - HM1177-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
2 suppliers
1
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Titanium SHCS 8-32 x .625 Long - 21810 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details