Minerallac Company Wood Screw - Non Metric 13036

Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 2-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH DRIVE SIZE #2
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 2-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH DRIVE SIZE #2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13036 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13036
Wood Screw - Non Metric 13036
FLAT SQUARE TYPE STEEL MATERIAL ZINC PLATED, SILVER HEAD FINISH 2-1/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED HEAD DIAMETER 0.35 INCH DRIVE SIZE #2
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED, SILVER HEAD FINISH
  • 2-1/4 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE ROLLED
  • HEAD DIAMETER 0.35 INCH
  • DRIVE SIZE #2
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13036
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Adjustable Jack Screws - 25005 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M2 x 0.4 Cap Screw, 10 mm Long, Qty 50 - SH2MS10 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details