Minerallac Company Wood Screw - Non Metric 13028

Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-3/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-3/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - 13028 - Minerallac Company
Hampshire, IL, USA
Wood Screw - Non Metric
13028
Wood Screw - Non Metric 13028
FLAT SQUARE TYPE STEEL MATERIAL SILVER ZINC PLATED FINISH 1-3/4 INCH 0.116 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 13 TPI THREAD TYPE ROLLED BIT SIZE #2 HEAD DIAMETER 0.35 INCH PACKAGING QUANTITY 50 PER BOX
  • FLAT SQUARE TYPE
  • STEEL MATERIAL
  • SILVER ZINC PLATED FINISH
  • 1-3/4 INCH
  • 0.116 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 13 TPI
  • THREAD TYPE ROLLED
  • BIT SIZE #2
  • HEAD DIAMETER 0.35 INCH
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 13028
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
PS10 Flush-Mounted Screw - Unified - PS10-632-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Machine Screws - 570625 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Steel
Finish Black
View Details
2 suppliers
Wood Screws - 1443498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Wood Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details